onsemi Diodes - Zener - Single - 1N5941B 1N5941B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122071-1N5941B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 67 Ohms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1N5941 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 35.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122071-1N5941B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 67 Ohms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1N5941 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 35.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5941B - 1122071-1N5941B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5941B
1122071-1N5941B
Diodes - Zener - Single - 1N5941B 1122071-1N5941B
Manufacturer: ON Semiconductor Win Source Part Number: 1122071-1N5941B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 67 Ohms Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: 1N5941 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 35.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122071-1N5941B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 67 Ohms
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5941
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 35.8V

Buy Now
Single Zener Diodes - 1N5941B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5941B-ND
Single Zener Diodes 1N5941B-ND
Zener Diode 47V 3W ±5% Through Hole Axial

Zener Diode 47V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5941B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5941B
Discrete Semiconductor Products - Diodes - Zener 1N5941B
DIODE ZENER 47V 3W AXIAL

DIODE ZENER 47V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1122071-1N5941B 1N5941B-ND 1N5941B
Product Name Diodes - Zener - Single - 1N5941B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 47 volts 47 volts
ZZT 67 ohms 67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7384995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details