Manufacturer: ON Semiconductor
Win Source Part Number: 1002354-1N5940BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 53 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Zener Diode 43V 3W ±5% Through Hole Axial
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 43V 3W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002354-1N5940BRLG | 1N5940BRLGOSTR-ND | 1N5940BRLG | 1N5940BRLG | 1N5940BRLG |
| Product Name | Diodes - Zener - Single - 1N5940BRLG | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | ||
| Package | Axial | DO-41, DO-204AL; DO-41 | DO-41-2; DO-41 | Axial | |
| VZ | 43 volts | 43 volts | |||
| ZZT | 53 ohms | 53 ohms |