Manufacturer: ON Semiconductor
Win Source Part Number: 075036-1N5938BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 36V 3W ±5% Through Hole Axial
Zener Diode 36V 3W ±5% Through Hole Axial
DIODE ZENER 36V 3W AXIAL
ZENER DIODE, 36V, 3W, DO-41; Zener Voltage Vz Typ:36V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B Series; RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 075036-1N5938BRLG | 1N5938BRLG | 1N5938BRLGOSTR-ND | 1N5938BRLG | 13AC4534 |
| Product Name | Diodes - Zener - Single - 1N5938BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 36V, 3W, Do-41; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||
| Package | Axial | SUR-30 | Axial | DO-41 (DO-204AL); DO-41 | |
| VZ | 36 volts | 36 volts | 36 volts | ||
| ZZT | 38 ohms | 38 ohms | |||
| PD | 3000 milliwatts | 3000 milliwatts |