Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 36V 3W ±5% Through Hole Axial
DIODE ZENER 36V 3W AXIAL
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5938BG | 1N5938BG-ND | 1N5938BG |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-41, DO-204AL; DO-41 | Axial | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |