onsemi Single Zener Diodes 1N5937BRLG

Description
Zener Diode 33V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 33V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5937BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5937BRLGOSTR-ND
Single Zener Diodes 1N5937BRLGOSTR-ND
Zener Diode 33V 3W ±5% Through Hole Axial

Zener Diode 33V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5937BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5937BRLGOSCT-ND
Single Zener Diodes 1N5937BRLGOSCT-ND
Zener Diode 33V 3W ±5% Through Hole Axial

Zener Diode 33V 3W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 8008844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008844
Zener Diodes 8008844
1N5937BRLG, ZEN SUR30 REG 3W 33V

1N5937BRLG, ZEN SUR30 REG 3W 33V

Supplier's Site
Zener Diodes - 8008844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008844P
Zener Diodes 8008844P
1N5937BRLG, ZEN SUR30 REG 3W 33V

1N5937BRLG, ZEN SUR30 REG 3W 33V

Supplier's Site
Zener Diodes - 1455162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455162
Zener Diodes 1455162
1N5937BRLG, ZEN SUR30 REG 3W 33V

1N5937BRLG, ZEN SUR30 REG 3W 33V

Supplier's Site
 - 1N5937BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 33 V

3.0 W Zener Diode Voltage Regulator 33 V

Supplier's Site Datasheet
Singapore, Singapore
3W 33V Zener Diode
287-1N5937BRLG
3W 33V Zener Diode 287-1N5937BRLG
3W Zener Diode 33V 5% DO-41 Axial Product overview: 1N5937BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 33V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 33V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5937BRLG can be used for catalog matching and distributor lookup.

3W Zener Diode 33V 5% DO-41 Axial Product overview: 1N5937BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 33V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 33V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5937BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5937BRLG - 005337-1N5937BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5937BRLG
005337-1N5937BRLG
Diodes - Zener - Single - 1N5937BRLG 005337-1N5937BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005337-1N5937BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005337-1N5937BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5937BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5937BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5937BRLG
DIODE ZENER 33V 3W AXIAL

DIODE ZENER 33V 3W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5937BRLG
Zener Diodes 1N5937BRLG
Zener Diodes 33V 3W

Zener Diodes 33V 3W

Buy Now Datasheet
Zener Diode, 3W, 33V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 42K2983 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 33V, Do-41, Full Reel; Zener Voltage Nom Onsemi
42K2983
Zener Diode, 3W, 33V, Do-41, Full Reel; Zener Voltage Nom Onsemi 42K2983
ZENER DIODE, 3W, 33V, DO-41, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 33V, DO-41, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 33V, Do-41; Zener Voltage Nom Onsemi - 81Y7549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 33V, Do-41; Zener Voltage Nom Onsemi
81Y7549
Zener Diode, 3W, 33V, Do-41; Zener Voltage Nom Onsemi 81Y7549
ZENER DIODE, 3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1N5937BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5937BRLG
Single Zener Diodes 1N5937BRLG
DIODE ZENER 33V 3W AXIAL

DIODE ZENER 33V 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5937BRLGOSTR-ND 8008844 8008844P 1N5937BRLG 287-1N5937BRLG 005337-1N5937BRLG 1N5937BRLG 1N5937BRLG 42K2983 81Y7549 1N5937BRLG
Product Name Single Zener Diodes Zener Diodes Zener Diodes 3W 33V Zener Diode Diodes - Zener - Single - 1N5937BRLG Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3W, 33V, Do-41, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 3W, 33V, Do-41; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Package Case 59-10 DO-41; DO-41 Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Tape and Reel Axial Axial DO-41-2; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-204AL, DO-41, Axial; DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data