Zener Diode 30V 3W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1002353-1N5936BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
DIODE ZENER 30V 3W AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5936BRLG-ND | 1002353-1N5936BRLG | 1N5936BRLG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5936BRLG | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | Axial | Axial | |
| VZ | 30 volts | 30 volts |