3.0 W Zener Diode Voltage Regulator 27 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1002351-1N5935BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Zener Diode 27V 3W ±5% Through Hole Axial
Zener Diode 27V 3W ±5% Through Hole Axial
DIODE ZENER 27V 3W AXIAL
DIODE ZENER 27V 3W AXIAL
ZENER DIODE, 27V, 3W, DO-204AL; Zener Voltage Vz Typ:27V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N59xxB Series; RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5935BRLG | 1002351-1N5935BRLG | 1N5935BRLGOSTR-ND | 1N5935BRLG | 1N5935BRLG | 14AC5511 |
| Product Name | Diodes - Zener - Single - 1N5935BRLG | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 27V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Axial | DO-204AL, DO-41, Axial; DO-41 | Axial | DO-41 (DO-204AL); DO-41 | |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | ||
| ZZT | 23 ohms | 23 ohms | 23 ohms | |||
| PD | 3000 milliwatts | 3000 milliwatts |