onsemi Single Zener Diodes 1N5935B

Description
Zener Diode 27V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 27V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5935B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5935B-ND
Single Zener Diodes 1N5935B-ND
Zener Diode 27V 3W ±5% Through Hole Axial

Zener Diode 27V 3W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5935B - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 27 V

3.0 W Zener Diode Voltage Regulator 27 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5935B - 1122065-1N5935B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5935B
1122065-1N5935B
Diodes - Zener - Single - 1N5935B 1122065-1N5935B
Manufacturer: ON Semiconductor Win Source Part Number: 1122065-1N5935B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 23 Ohms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: 1N5935 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 20.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122065-1N5935B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 23 Ohms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5935
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 20.6V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5935B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5935B
Discrete Semiconductor Products - Diodes - Zener 1N5935B
DIODE ZENER 27V 3W AXIAL

DIODE ZENER 27V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5935B-ND 1N5935B 1122065-1N5935B 1N5935B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5935B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data