onsemi Single Zener Diodes 1N5934BRNG

Description
ZEN SUR30 REG 3W 24 V
Request a Quote Datasheet
Description
ZEN SUR30 REG 3W 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5934BRNG - Rochester Electronics
Newburyport, MA, United States
ZEN SUR30 REG 3W 24 V

ZEN SUR30 REG 3W 24 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5934BRNG-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5934BRNG-ND
Single Zener Diodes 1N5934BRNG-ND
Zener Diode 24V 3W ±5% Through Hole DO-41

Zener Diode 24V 3W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5934BRNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5934BRNG
Discrete Semiconductor Products - Diodes - Zener 1N5934BRNG
DIODE ZENER 24V 3W DO41

DIODE ZENER 24V 3W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5934BRNG
Zener Diodes 1N5934BRNG
Zener Diodes ZEN SUR30 REG 3W 24V

Zener Diodes ZEN SUR30 REG 3W 24V

Buy Now Datasheet
Zener Diode, 24V, 3W, Axial Leaded; Zener Voltage Nom Onsemi - 92T2459 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 3W, Axial Leaded; Zener Voltage Nom Onsemi
92T2459
Zener Diode, 24V, 3W, Axial Leaded; Zener Voltage Nom Onsemi 92T2459
ZENER DIODE, 24V, 3W, AXIAL LEADED; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N59xxBRNG Series RoHS Compliant: Yes

ZENER DIODE, 24V, 3W, AXIAL LEADED; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N59xxBRNG Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5934BRNG 1N5934BRNG-ND 1N5934BRNG 1N5934BRNG 92T2459
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 24V, 3W, Axial Leaded; Zener Voltage Nom Onsemi
RoHS Compliant RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active
Package DO-41; DO-41 DO-41-2; DO-41 Axial Leaded
VZ 24 volts
Unlock Full Specs
to access all available technical data