onsemi Diodes - Zener - Single - 1N5934BRLG 1N5934BRLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005336-1N5934BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005336-1N5934BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5934BRLG - 005336-1N5934BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5934BRLG
005336-1N5934BRLG
Diodes - Zener - Single - 1N5934BRLG 005336-1N5934BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005336-1N5934BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 19 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005336-1N5934BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5934BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5934BRLGOSCT-ND
Single Zener Diodes 1N5934BRLGOSCT-ND
Zener Diode 24V 3W ±5% Through Hole Axial

Zener Diode 24V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5934BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5934BRLGOSTR-ND
Single Zener Diodes 1N5934BRLGOSTR-ND
Zener Diode 24V 3W ±5% Through Hole Axial

Zener Diode 24V 3W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5934BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 24 V

3.0 W Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5934BRLG
Zener Diodes 1N5934BRLG
Zener Diodes 24V 3W

Zener Diodes 24V 3W

Buy Now Datasheet
Zener Diode, 24V, 3W, Do-41/do-204Al; Zener Voltage Vz Typ Onsemi - 31AC2694 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 3W, Do-41/do-204Al; Zener Voltage Vz Typ Onsemi
31AC2694
Zener Diode, 24V, 3W, Do-41/do-204Al; Zener Voltage Vz Typ Onsemi 31AC2694
ZENER DIODE, 24V, 3W, DO-41/DO-204AL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B RoHS Compliant: Yes

ZENER DIODE, 24V, 3W, DO-41/DO-204AL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B RoHS Compliant: Yes

Supplier's Site
DIODE ZENER 24V 3W AXIAL - 598-1N5934BRLG - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 3W AXIAL
598-1N5934BRLG
DIODE ZENER 24V 3W AXIAL 598-1N5934BRLG
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site
Single Zener Diodes - 1N5934BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5934BRLG
Single Zener Diodes 1N5934BRLG
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5934BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5934BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5934BRLG
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005336-1N5934BRLG 1N5934BRLGOSCT-ND 1N5934BRLG 1N5934BRLG 31AC2694 598-1N5934BRLG 1N5934BRLG 1N5934BRLG
Product Name Diodes - Zener - Single - 1N5934BRLG Single Zener Diodes Zener Diodes Zener Diode, 24V, 3W, Do-41/do-204Al; Zener Voltage Vz Typ Onsemi DIODE ZENER 24V 3W AXIAL Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active Active
Package Axial Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41-2; DO-41 DO-41 (DO-204AL); DO-41 DO-204AL, DO-41, Axial; DO-41 DO-204AL, DO-41, Axial; DO-41 Axial
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
ZZT 19 ohms 19 ohms 19 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data