onsemi Zener Diodes 1N5934BG

Description
ON Semiconductor, 1N5934BG
Request a Quote Datasheet
Description
ON Semiconductor, 1N5934BG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1868784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868784
Zener Diodes 1868784
ON Semiconductor, 1N5934BG

ON Semiconductor, 1N5934BG

Supplier's Site
Zener Diodes - 1869441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869441P
Zener Diodes 1869441P
ON Semiconductor, 1N5934BG

ON Semiconductor, 1N5934BG

Supplier's Site
Zener Diodes - 1869441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869441
Zener Diodes 1869441
ON Semiconductor, 1N5934BG

ON Semiconductor, 1N5934BG

Supplier's Site
 - 1N5934BG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 24 V

3.0 W Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5934BG - 905733-1N5934BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5934BG
905733-1N5934BG
Diodes - Zener - Single - 1N5934BG 905733-1N5934BG
Manufacturer: ON Semiconductor Win Source Part Number: 905733-1N5934BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 24 V 3 W ±5% Through Hole Axial Package: DO-204AL, DO-41, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5934 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5934BG-ND, 1N5934BGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905733-1N5934BG
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 24 V 3 W ±5% Through Hole Axial
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5934
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5934BG-ND, 1N5934BGOS

Buy Now Datasheet
Single Zener Diodes - 1N5934BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5934BGOS-ND
Single Zener Diodes 1N5934BGOS-ND
Zener Diode 24V 3W ±5% Through Hole Axial

Zener Diode 24V 3W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diode, 3W, 24V, Do-41; Zener Voltage Nom Onsemi - 42K2977 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 24V, Do-41; Zener Voltage Nom Onsemi
42K2977
Zener Diode, 3W, 24V, Do-41; Zener Voltage Nom Onsemi 42K2977
ZENER DIODE, 3W, 24V, DO-41; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5934 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 24V, DO-41; Zener Voltage Nom:24V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5934 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 24V, Axial; Zener Voltage Vz Typ Onsemi - 82Y7474 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, Axial; Zener Voltage Vz Typ Onsemi
82Y7474
Zener Diode, 24V, Axial; Zener Voltage Vz Typ Onsemi 82Y7474
ZENER DIODE, 24V, AXIAL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5934 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 24V, AXIAL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5934 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5934BG
Zener Diodes 1N5934BG
Zener Diodes 24V 3W

Zener Diodes 24V 3W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5934BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5934BG
Discrete Semiconductor Products - Diodes - Zener 1N5934BG
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site
Single Zener Diodes - 1N5934BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5934BG
Single Zener Diodes 1N5934BG
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1868784 1869441P 1N5934BG 905733-1N5934BG 1N5934BGOS-ND 42K2977 82Y7474 1N5934BG 1N5934BG 1N5934BG
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5934BG Single Zener Diodes Zener Diode, 3W, 24V, Do-41; Zener Voltage Nom Onsemi Zener Diode, 24V, Axial; Zener Voltage Vz Typ Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Case 59-10 Case 017AA Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial DO-41; DO-41 Axial Leaded DO-41-2; DO-41 Axial DO-204AL, DO-41, Axial; DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data