onsemi Single Zener Diodes 1N5934B

Description
Zener Diode 24V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 24V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5934B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5934B-ND
Single Zener Diodes 1N5934B-ND
Zener Diode 24V 3W ±5% Through Hole Axial

Zener Diode 24V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5934B - 1122064-1N5934B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5934B
1122064-1N5934B
Diodes - Zener - Single - 1N5934B 1122064-1N5934B
Manufacturer: ON Semiconductor Win Source Part Number: 1122064-1N5934B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 19 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 1N5934 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 18.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122064-1N5934B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5934
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 18.2V

Buy Now
 - 1N5934B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5934B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5934B
Discrete Semiconductor Products - Diodes - Zener 1N5934B
DIODE ZENER 24V 3W AXIAL

DIODE ZENER 24V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5934B-ND 1122064-1N5934B 1N5934B 1N5934B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5934B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
VZ 24 volts 24 volts
ZZT 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C2V7X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details