ZEN SUR30 REG 3W 20 V
Zener Diode 20V 3W ±5% Through Hole DO-41
Zener Diode 20V 3W ±5% Through Hole DO-41
DIODE ZENER 20V 3W DO41
Zener Diodes ZEN SUR30 REG 3W 20V
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5932BRNG | 1N5932BRNGOSCT-ND | 1N5932BRNG | 1N5932BRNG |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Removed; Obsolete | |||
| Package | DO-41; DO-41 |