Manufacturer: ON Semiconductor
Win Source Part Number: 761210-1N5932BRLG
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 3W
Current - Reverse Leakage @ Vr: 1μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Family Name: 1N5932B
Categories: Discrete Semiconductor Products
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 14 Ohm
Alternative Parts (Cross-Reference): 1N4472e3; 1N4472TR; 1ZB20(Q);
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Zener Diode 20V 3W ±5% Through Hole Axial
Zener Diode 20V 3W ±5% Through Hole Axial
3.0 W Zener Diode Voltage Regulator 20 V
DIODE ZENER 20V 3W AXIAL
ZENER DIODE, 3W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5932 Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 20V 3W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 761210-1N5932BRLG | 1N5932BRLGOSTR-ND | 1N5932BRLG | 1N5932BRLG | 1N5932BRLG | 42K2976 | 1N5932BRLG |
| Product Name | Diodes - Zener - Single - 1N5932BRLG | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3W, 20V, Do-41; Zener Voltage Nom Onsemi | Single Zener Diodes | |
| VZ | 20 volts | 20 volts | 20 volts | ||||
| ZZT | 14 ohms | 14 ohms | 14 ohms | ||||
| IR | 1.00E-3 mA | 1 mA | 1.00E-3 mA | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active |