onsemi Single Zener Diodes 1N5932BRL

Description
Zener Diode 20V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 20V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5932BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5932BRL-ND
Single Zener Diodes 1N5932BRL-ND
Zener Diode 20V 3W ±5% Through Hole Axial

Zener Diode 20V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5932BRL - 905732-1N5932BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5932BRL
905732-1N5932BRL
Diodes - Zener - Single - 1N5932BRL 905732-1N5932BRL
Manufacturer: ON Semiconductor Win Source Part Number: 905732-1N5932BRL Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 20 V 3 W ±5% Through Hole Axial Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: 1N5932 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905732-1N5932BRL
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 20 V 3 W ±5% Through Hole Axial
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5932
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5932BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5932BRL
Discrete Semiconductor Products - Diodes - Zener 1N5932BRL
DIODE ZENER 20V 3W AXIAL

DIODE ZENER 20V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5932BRL-ND 905732-1N5932BRL 1N5932BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5932BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Axial Axial
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B5V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1220294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details