onsemi Diodes - Zener - Single - 1N5931BRLG 1N5931BRLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005335-1N5931BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Safety
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005335-1N5931BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5931BRLG - 005335-1N5931BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5931BRLG
005335-1N5931BRLG
Diodes - Zener - Single - 1N5931BRLG 005335-1N5931BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005335-1N5931BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Safety

Manufacturer: ON Semiconductor
Win Source Part Number: 005335-1N5931BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Safety

Buy Now Datasheet
Zener Diodes - 8008838P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008838P
Zener Diodes 8008838P
1N5931BRLG, ZEN SUR30 REG 3W 18V

1N5931BRLG, ZEN SUR30 REG 3W 18V

Supplier's Site
Zener Diodes - 8008838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008838
Zener Diodes 8008838
1N5931BRLG, ZEN SUR30 REG 3W 18V

1N5931BRLG, ZEN SUR30 REG 3W 18V

Supplier's Site
Zener Diodes - 1631936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631936
Zener Diodes 1631936
1N5931BRLG, ZEN SUR30 REG 3W 18V

1N5931BRLG, ZEN SUR30 REG 3W 18V

Supplier's Site
 - 1N5931BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 18 V

3.0 W Zener Diode Voltage Regulator 18 V

Supplier's Site Datasheet
Singapore, Singapore
18V 3W Zener Diode
287-1N5931BRLG
18V 3W Zener Diode 287-1N5931BRLG
18V 3W Zener Diode, 5% Tol, DO-41, Axial Product overview: 1N5931BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5931BRLG can be used for catalog matching and distributor lookup.

18V 3W Zener Diode, 5% Tol, DO-41, Axial Product overview: 1N5931BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5931BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5931BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5931BRLGOSTR-ND
Single Zener Diodes 1N5931BRLGOSTR-ND
Zener Diode 18V 3W ±5% Through Hole Axial

Zener Diode 18V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5931BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5931BRLGOSCT-ND
Single Zener Diodes 1N5931BRLGOSCT-ND
Zener Diode 18V 3W ±5% Through Hole Axial

Zener Diode 18V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5931BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5931BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5931BRLG
DIODE ZENER 18V 3W AXIAL

DIODE ZENER 18V 3W AXIAL

Supplier's Site
Single Zener Diodes - 1N5931BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5931BRLG
Single Zener Diodes 1N5931BRLG
DIODE ZENER 18V 3W AXIAL

DIODE ZENER 18V 3W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5931BRLG
Zener Diodes 1N5931BRLG
Zener Diodes 18V 3W

Zener Diodes 18V 3W

Buy Now Datasheet
Zener Diode, 3W, 18V, Do-41; Zener Voltage Vz Typ Onsemi - 02AC3975 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 18V, Do-41; Zener Voltage Vz Typ Onsemi
02AC3975
Zener Diode, 3W, 18V, Do-41; Zener Voltage Vz Typ Onsemi 02AC3975
ZENER DIODE, 3W, 18V, DO-41; Zener Voltage Vz Typ:18V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5913B Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 3W, 18V, DO-41; Zener Voltage Vz Typ:18V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5913B Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 005335-1N5931BRLG 8008838P 8008838 1N5931BRLG 287-1N5931BRLG 1N5931BRLGOSTR-ND 1N5931BRLG 1N5931BRLG 1N5931BRLG 02AC3975
Product Name Diodes - Zener - Single - 1N5931BRLG Zener Diodes Zener Diodes 18V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 3W, 18V, Do-41; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package Axial Case 017AA Case 59-10 Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Tape and Reel Axial DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41 (DO-204AL); DO-41
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
ZZT 12 ohms 12 ohms 12 ohms 12 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data