onsemi Single Zener Diodes 1N5931B

Description
Zener Diode 18V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 18V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5931B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5931B-ND
Single Zener Diodes 1N5931B-ND
Zener Diode 18V 3W ±5% Through Hole Axial

Zener Diode 18V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5931B - 1122060-1N5931B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5931B
1122060-1N5931B
Diodes - Zener - Single - 1N5931B 1122060-1N5931B
Manufacturer: ON Semiconductor Win Source Part Number: 1122060-1N5931B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: 1N5931 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 13.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122060-1N5931B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 12 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N5931
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 13.7V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5931B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5931B
Discrete Semiconductor Products - Diodes - Zener 1N5931B
DIODE ZENER 18V 3W AXIAL

DIODE ZENER 18V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5931B-ND 1122060-1N5931B 1N5931B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5931B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers