onsemi Zener Diodes 1N5929BRLG

Description
1N5929BRLG, ZEN SUR30 REG 3W 15V
Request a Quote Datasheet
Description
1N5929BRLG, ZEN SUR30 REG 3W 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8008829P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008829P
Zener Diodes 8008829P
1N5929BRLG, ZEN SUR30 REG 3W 15V

1N5929BRLG, ZEN SUR30 REG 3W 15V

Supplier's Site
Zener Diodes - 8008829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008829
Zener Diodes 8008829
1N5929BRLG, ZEN SUR30 REG 3W 15V

1N5929BRLG, ZEN SUR30 REG 3W 15V

Supplier's Site
Zener Diodes - 1703547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1703547
Zener Diodes 1703547
1N5929BRLG, ZEN SUR30 REG 3W 15V

1N5929BRLG, ZEN SUR30 REG 3W 15V

Supplier's Site
 - 1N5929BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 15 V

3.0 W Zener Diode Voltage Regulator 15 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5929BRLG - 1002344-1N5929BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5929BRLG
1002344-1N5929BRLG
Diodes - Zener - Single - 1N5929BRLG 1002344-1N5929BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002344-1N5929BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 9 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002344-1N5929BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 9 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V 3W Zener Diode
287-1N5929BRLG
15V 3W Zener Diode 287-1N5929BRLG
15V 3W Zener Diode, DO-41, 5% Tol Product overview: 1N5929BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5929BRLG can be used for catalog matching and distributor lookup.

15V 3W Zener Diode, DO-41, 5% Tol Product overview: 1N5929BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5929BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5929BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5929BRLGOSCT-ND
Single Zener Diodes 1N5929BRLGOSCT-ND
Zener Diode 15V 3W ±5% Through Hole Axial

Zener Diode 15V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5929BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5929BRLGOSTR-ND
Single Zener Diodes 1N5929BRLGOSTR-ND
Zener Diode 15V 3W ±5% Through Hole Axial

Zener Diode 15V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5929BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5929BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5929BRLG
DIODE ZENER 15V 3W AXIAL

DIODE ZENER 15V 3W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5929BRLG
Zener Diodes 1N5929BRLG
Zener Diodes 15V 3W

Zener Diodes 15V 3W

Buy Now Datasheet
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi - 42K2972 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi
42K2972
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi 42K2972
ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8008829P 8008829 1N5929BRLG 1002344-1N5929BRLG 287-1N5929BRLG 1N5929BRLGOSCT-ND 1N5929BRLG 1N5929BRLG 42K2972
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5929BRLG 15V 3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi
Package Case 017AA Case 59-10 Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Tape and Reel Axial DO-41-2; DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
VZ 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data