onsemi Single Zener Diodes 1N5929BG

Description
Zener Diode 15V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 15V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5929BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5929BGOS-ND
Single Zener Diodes 1N5929BGOS-ND
Zener Diode 15V 3W ±5% Through Hole Axial

Zener Diode 15V 3W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5929BG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 15 V

3.0 W Zener Diode Voltage Regulator 15 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5929BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5929BG
Discrete Semiconductor Products - Diodes - Zener 1N5929BG
DIODE ZENER 15V 3W AXIAL

DIODE ZENER 15V 3W AXIAL

Supplier's Site
DIODE, ZENER, 3W 15V, AXIAL - 70100245 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER, 3W 15V, AXIAL
70100245
DIODE, ZENER, 3W 15V, AXIAL 70100245
DIODE, ZENER, 3W 15V, AXIAL

DIODE, ZENER, 3W 15V, AXIAL

Supplier's Site
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi - 42K2971 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi
42K2971
Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi 42K2971
ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5929 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5929 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5929BG
Zener Diodes 1N5929BG
Zener Diodes 15V 3W

Zener Diodes 15V 3W

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5929BGOS-ND 1N5929BG 1N5929BG 70100245 42K2971 1N5929BG
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE, ZENER, 3W 15V, AXIAL Zener Diode, 3W, 15V, Do-41; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F) ? to 200 C (? to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial DO-41 DO-41; DO-41 DO-41-2; DO-41
RoHS Compliant RoHS RoHS
VZ 15 volts
Unlock Full Specs
to access all available technical data