onsemi Diodes - Zener - Single - 1N5929B 1N5929B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122057-1N5929B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 1N5929 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 11.4V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122057-1N5929B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 1N5929 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 11.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5929B - 1122057-1N5929B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5929B
1122057-1N5929B
Diodes - Zener - Single - 1N5929B 1122057-1N5929B
Manufacturer: ON Semiconductor Win Source Part Number: 1122057-1N5929B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 9 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Family Part Number: 1N5929 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 11.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122057-1N5929B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 9 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N5929
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 11.4V

Buy Now
Single Zener Diodes - 1N5929B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5929B-ND
Single Zener Diodes 1N5929B-ND
Zener Diode 15V 3W ±5% Through Hole Axial

Zener Diode 15V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5929B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5929B
Discrete Semiconductor Products - Diodes - Zener 1N5929B
DIODE ZENER 15V 3W AXIAL

DIODE ZENER 15V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1122057-1N5929B 1N5929B-ND 1N5929B
Product Name Diodes - Zener - Single - 1N5929B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 15 volts 15 volts
ZZT 9 ohms 9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4489US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers