onsemi Single Zener Diodes 1N5927BRL

Description
Zener Diode 12V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 12V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5927BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5927BRL-ND
Single Zener Diodes 1N5927BRL-ND
Zener Diode 12V 3W ±5% Through Hole Axial

Zener Diode 12V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5927BRL - 1122054-1N5927BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5927BRL
1122054-1N5927BRL
Diodes - Zener - Single - 1N5927BRL 1122054-1N5927BRL
Manufacturer: ON Semiconductor Win Source Part Number: 1122054-1N5927BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 6.5 Ohms Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 1N5927 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 1μA at 9.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122054-1N5927BRL
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 6.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5927
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 9.1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5927BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5927BRL
Discrete Semiconductor Products - Diodes - Zener 1N5927BRL
DIODE ZENER 12V 3W AXIAL

DIODE ZENER 12V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5927BRL-ND 1122054-1N5927BRL 1N5927BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5927BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1709019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details