onsemi Diodes - Zener - Single - 1N5927BG 1N5927BG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002341-1N5927BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 6.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002341-1N5927BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 6.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5927BG - 1002341-1N5927BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5927BG
1002341-1N5927BG
Diodes - Zener - Single - 1N5927BG 1002341-1N5927BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002341-1N5927BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 6.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002341-1N5927BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 6.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 1N5927BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 12V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes - 7743369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743369
Zener Diodes 7743369
Zener Diode 12V 5% 3W Surmetic DO41

Zener Diode 12V 5% 3W Surmetic DO41

Supplier's Site
Zener Diodes - 1035138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035138
Zener Diodes 1035138
Zener Diode 12V 5% 3W Surmetic DO41

Zener Diode 12V 5% 3W Surmetic DO41

Supplier's Site
Zener Diodes - 7743369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743369P
Zener Diodes 7743369P
Zener Diode 12V 5% 3W Surmetic DO41

Zener Diode 12V 5% 3W Surmetic DO41

Supplier's Site
Single Zener Diodes - 1N5927BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5927BGOS-ND
Single Zener Diodes 1N5927BGOS-ND
Zener Diode 12V 3W ±5% Through Hole Axial

Zener Diode 12V 3W ±5% Through Hole Axial

Buy Now Datasheet
DIODE, ZENER, 3W 12V, AXIAL - 70100244 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER, 3W 12V, AXIAL
70100244
DIODE, ZENER, 3W 12V, AXIAL 70100244
DIODE, ZENER, 3W 12V, AXIAL

DIODE, ZENER, 3W 12V, AXIAL

Supplier's Site
Single Zener Diodes - 1N5927BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5927BG
Single Zener Diodes 1N5927BG
DIODE ZENER 12V 3W AXIAL

DIODE ZENER 12V 3W AXIAL

Supplier's Site Datasheet
Zener Diode, 3W, 12V, Do-41; Zener Voltage Nom Onsemi - 42K2969 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 12V, Do-41; Zener Voltage Nom Onsemi
42K2969
Zener Diode, 3W, 12V, Do-41; Zener Voltage Nom Onsemi 42K2969
ZENER DIODE, 3W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5927 Series RoHS Compliant: Yes

ZENER DIODE, 3W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:3W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5927 Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5927BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5927BG
Discrete Semiconductor Products - Diodes - Zener 1N5927BG
DIODE ZENER 12V 3W AXIAL

DIODE ZENER 12V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002341-1N5927BG 1N5927BG 7743369 7743369P 1N5927BGOS-ND 70100244 1N5927BG 42K2969 1N5927BG
Product Name Diodes - Zener - Single - 1N5927BG Zener Diodes Zener Diodes Single Zener Diodes DIODE, ZENER, 3W 12V, AXIAL Single Zener Diodes Zener Diode, 3W, 12V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial SUR-30 Do-41 DO-41; DO-41 DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41 (DO-204AL); DO-41 Axial
VZ 12 volts 12 volts 12 volts
ZZT 6 ohms 6 ohms 6 ohms
PD 3000 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data