Zener Diode 10V 3W ±5% Through Hole Axial
Zener Diode 10V 3W ±5% Through Hole Axial
3.0 W Zener Diode Voltage Regulator 10 V
Manufacturer: ON Semiconductor
Win Source Part Number: 142347-1N5925BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 4.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
ZENER DIODE, 10V, 3W, DO-41; Zener Voltage Vz Typ:10V; Power Dissipation Pd:3W; Diode Case Style:DO-204AL; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N5913B Series; Automotive RoHS Compliant: Yes
DIODE ZENER 10V 3W AXIAL
DIODE ZENER 10V 3W AXIAL
| DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5925BRLGOSCT-ND | 1N5925BRLG | 142347-1N5925BRLG | 50AC7593 | 1N5925BRLG | 1N5925BRLG | 1N5925BRLG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5925BRLG | Zener Diode, 10V, 3W, Do-41; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Axial | DO-204AL | Axial | DO-204AL, DO-41, Axial; DO-41 | DO-41-2; DO-41 | |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | |||
| ZZT | 4 ohms | 4 ohms | 4 ohms |