3W Zener Diode 9.1V 5% DO-41 Axial Product overview: 1N5924BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3W, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3W, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5924BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 075035-1N5924BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Zener Diode 9.1V 3W ±5% Through Hole Axial
3.0 W Zener Diode Voltage Regulator 9.1 V
DIODE ZENER 9.1V 3W AXIAL
DIODE ZENER 9.1V 3W AXIAL
ZENER DIODE, 3W, 9.1V, DO-41; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5913B Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5924BRLG | 075035-1N5924BRLG | 1N5924BRLGOSTR-ND | 1N5924BRLG | 1N5924BRLG | 1N5924BRLG | 1N5924BRLG | 02AC3974 |
| Product Name | 3W 9.1V Zener Diode | Diodes - Zener - Single - 1N5924BRLG | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3W, 9.1V, Do-41; Zener Voltage Vz Typ Onsemi | |
| Package | Tape and Reel | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-204AL, DO-41, Axial; DO-41 | DO-41-2; DO-41 | Axial | DO-41 (DO-204AL); DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | |||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | ||||
| PD | 3000 milliwatts | 3000 milliwatts | 3000 milliwatts |