The 1N5923B series is a set of 3 W axial-lead Zener voltage regulators in a Surmetic 30 package, with a physical size no larger than a conventional 1 W device. The 1N5923B variant has a nominal Zener voltage of 8.2 V, a maximum Zener impedance of 45.7 Ω at a test current of 3.5 mA, and a reverse leakage current of 5 μA at 6.5 V. It supports a maximum DC Zener current of 182 mA and operates over a junction temperature range of −65°C to +200°C. The device is rated for an ESD tolerance exceeding 16 kV per the Human Body Model and has a surge rating of 98 W at 1 ms. The package is transfer-molded plastic with corrosion-resistant exteriors and readily solderable leads, meeting a maximum lead temperature of 260°C for 10 seconds. Pb-free versions are available and compliant with the company's RoHS definitions.
3.0 W Zener Diode Voltage Regulator 8.2 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 6000-REEL Product overview: 1N5923BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 8.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 8.2 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5923BRLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5923BRLG |
| Product Name | Zener 3.0 W 8.2 V Voltage Regulator IC |
| Package Type | Other; DO-41 |