Zener Diode 6.8V 3W ±5% Through Hole Axial
Zener Diode 6.8V 3W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 005333-1N5921BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 2.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
3.0 W Zener Diode Voltage Regulator 6.8 V
DIODE ZENER 6.8V 3W AXIAL
DIODE ZENER 6.8V 3W AXIAL
ZENER DIODE, 3W, 6.8V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +200°C RoHS Compliant: Yes
ZENER DIODE, 3W, 6.8V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5921BRLGOSTR-ND | 005333-1N5921BRLG | 1N5921BRLG | 1N5921BRLG | 1N5921BRLG | 09R9770 | 1N5921BRLG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5921BRLG | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 3W, 6.8V, Do-41; Diode Case Style Onsemi | Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Axial | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Axial | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms |