Manufacturer: ON Semiconductor
Win Source Part Number: 1122044-1N5921B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.jgd.com.cn
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5921
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 5.2V
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 6.8V 3W ±5% Through Hole Axial
DIODE ZENER 6.8V 3W AXIAL
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1122044-1N5921B | 1N5921B | 1N5921B-ND | 1N5921B |
| Product Name | Diodes - Zener - Single - 1N5921B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| VZ | 6.8 volts | 6.8 volts | ||
| ZZT | 2 ohms | 2 ohms | ||
| IR | 0.0050 mA | 5 mA |