Zener Diode 6.2V 3W ±5% Through Hole Axial
Zener Diode 6.2V 3W ±5% Through Hole Axial
DIODE ZENER 6.2V 3W AXIAL
ZENER DIODE, 6.2V, 3W, DO-204AL; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N59xxB Series; RoHS Compliant: Yes
DIODE ZENER 6.2V 3W AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5920BRLGOSTR-ND | 1N5920BRLG | 1N5920BRLG | 14AC5509 | 1N5920BRLG |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 6.2V, 3W, Do-204Al; Zener Voltage Vz Typ Onsemi | Single Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active | ||||
| Package | Axial | DO-41-2; DO-41 | DO-41 (DO-204AL); DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 2 ohms | 2 ohms |