onsemi Zener 3.0 W 6.2 V Voltage Regulator IC 1N5920BRLG

Description
3.0 W Zener Diode Voltage Regulator 6.2 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 6000-REEL Product overview: 1N5920BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 6.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 6.2 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5920BRLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0 W Zener Diode Voltage Regulator 6.2 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 6000-REEL Product overview: 1N5920BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 6.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 6.2 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5920BRLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 3.0 W 6.2 V Voltage Regulator IC
287-1N5920BRLG
Zener 3.0 W 6.2 V Voltage Regulator IC 287-1N5920BRLG
3.0 W Zener Diode Voltage Regulator 6.2 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 6000-REEL Product overview: 1N5920BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 6.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 6.2 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5920BRLG can be used for catalog matching and distributor lookup.

3.0 W Zener Diode Voltage Regulator 6.2 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 6000-REEL Product overview: 1N5920BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.0 W, 6.2 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.0 W, 6.2 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5920BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1N5920BRLG
Product Name Zener 3.0 W 6.2 V Voltage Regulator IC
Package Type Other; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPITR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gate Drivers - AUIRS20162STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400ADAZDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Switching Regulators - 1883380P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details