onsemi Single Zener Diodes 1N5920BRL

Description
Zener Diode 6.2V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 6.2V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5920BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5920BRL-ND
Single Zener Diodes 1N5920BRL-ND
Zener Diode 6.2V 3W ±5% Through Hole Axial

Zener Diode 6.2V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5920BRL - 6043-1N5920BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5920BRL
6043-1N5920BRL
Diodes - Zener - Single - 1N5920BRL 6043-1N5920BRL
Manufacturer: ON Semiconductor Win Source Part Number: 6043-1N5920BRL Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 6043-1N5920BRL
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5920BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5920BRL
Discrete Semiconductor Products - Diodes - Zener 1N5920BRL
DIODE ZENER 6.2V 3W AXIAL

DIODE ZENER 6.2V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5920BRL-ND 6043-1N5920BRL 1N5920BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5920BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Removed; Obsolete
Package Axial Axial
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data