onsemi Diodes - Zener - Single - 1N5920BG 1N5920BG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002335-1N5920BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002335-1N5920BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5920BG - 1002335-1N5920BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5920BG
1002335-1N5920BG
Diodes - Zener - Single - 1N5920BG 1002335-1N5920BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002335-1N5920BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002335-1N5920BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 1N5920BG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 6.2 V

3.0 W Zener Diode Voltage Regulator 6.2 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5920BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5920BGOS-ND
Single Zener Diodes 1N5920BGOS-ND
Zener Diode 6.2V 3W ±5% Through Hole Axial

Zener Diode 6.2V 3W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5920BG
Zener Diodes 1N5920BG
Zener Diodes 6.2V 3W

Zener Diodes 6.2V 3W

Buy Now Datasheet
Single Zener Diodes - 1N5920BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5920BG
Single Zener Diodes 1N5920BG
DIODE ZENER 6.2V 3W AXIAL

DIODE ZENER 6.2V 3W AXIAL

Supplier's Site Datasheet
DIODE ZENER 3W 6.2V AXIAL - 70100242 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE ZENER 3W 6.2V AXIAL
70100242
DIODE ZENER 3W 6.2V AXIAL 70100242
DIODE ZENER 3W 6.2V AXIAL

DIODE ZENER 3W 6.2V AXIAL

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5920BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5920BG
Discrete Semiconductor Products - Diodes - Zener 1N5920BG
DIODE ZENER 6.2V 3W AXIAL

DIODE ZENER 6.2V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002335-1N5920BG 1N5920BG 1N5920BGOS-ND 1N5920BG 1N5920BG 70100242 1N5920BG
Product Name Diodes - Zener - Single - 1N5920BG Single Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 3W 6.2V AXIAL Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Obsolete Removed; Obsolete
Package Axial Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41 Axial
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details