Manufacturer: ON Semiconductor
Win Source Part Number: 1122041-1N5919BRLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5919
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3V
Zener Diode 5.6V 3W ±5% Through Hole Axial
Zener Diode 5.6V 3W ±5% Through Hole Axial
3.0 W Zener Diode Voltage Regulator 5.6 V
DIODE ZENER 5.6V 3W AXIAL
ZENER DIODE, 3W, 5.6V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C; Operating Temperature Range:-65°C to +200°C RoHS Compliant: Yes
ZENER DIODE, 3W, 5.6V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
±5% Single 5.32V~5.88V 3W 5.6V DO-41 Zener Diodes ROHS
DIODE ZENER 5.6V 3W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1122041-1N5919BRLG | 1N5919BRLGOSCT-ND | 1N5919BRLG | 1N5919BRLG | 09R9769 | 1N5919BRLG | 1N5919BRLG | 1N5919BRLG |
| Product Name | Diodes - Zener - Single - 1N5919BRLG | Single Zener Diodes | Single Zener Diodes | Zener Diode, 3W, 5.6V, Do-41; Diode Case Style Onsemi | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||||
| ZZT | 2 ohms | 2 ohms | 2 ohms | 2 ohms | ||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | 5 mA | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active |