onsemi Single Zener Diodes 1N5919BRL

Description
Zener Diode 5.6V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 5.6V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5919BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5919BRL-ND
Single Zener Diodes 1N5919BRL-ND
Zener Diode 5.6V 3W ±5% Through Hole Axial

Zener Diode 5.6V 3W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5919BRL - 1122040-1N5919BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5919BRL
1122040-1N5919BRL
Diodes - Zener - Single - 1N5919BRL 1122040-1N5919BRL
Manufacturer: ON Semiconductor Win Source Part Number: 1122040-1N5919BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 1N5919 Manufacturer Pack Quantity: 6,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122040-1N5919BRL
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5919
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N5919BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5919BRL
Discrete Semiconductor Products - Diodes - Zener 1N5919BRL
DIODE ZENER 5.6V 3W AXIAL

DIODE ZENER 5.6V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5919BRL-ND 1122040-1N5919BRL 1N5919BRL
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5919BRL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 7081848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details