onsemi Single Zener Diodes 1N5919BG

Description
Zener Diode 5.6V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 5.6V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5919BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5919BGOS-ND
Single Zener Diodes 1N5919BGOS-ND
Zener Diode 5.6V 3W ±5% Through Hole Axial

Zener Diode 5.6V 3W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 8624887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8624887
Zener Diodes 8624887
Zener diode,5.6V,3W,DO-41

Zener diode,5.6V,3W,DO-41

Supplier's Site
Zener Diodes - 1455289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455289
Zener Diodes 1455289
Zener diode,5.6V,3W,DO-41

Zener diode,5.6V,3W,DO-41

Supplier's Site
 - 1N5919BG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 5.6 V

3.0 W Zener Diode Voltage Regulator 5.6 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5919BG - 1002334-1N5919BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5919BG
1002334-1N5919BG
Diodes - Zener - Single - 1N5919BG 1002334-1N5919BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002334-1N5919BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1002334-1N5919BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diode, 3W, 5.6V, Do-41; Zener Voltage Nom Onsemi - 42K2959 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 5.6V, Do-41; Zener Voltage Nom Onsemi
42K2959
Zener Diode, 3W, 5.6V, Do-41; Zener Voltage Nom Onsemi 42K2959
ZENER DIODE, 3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5919 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N5919 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 5.6V, Axial; Zener Voltage Vz Typ Onsemi - 82Y7470 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, Axial; Zener Voltage Vz Typ Onsemi
82Y7470
Zener Diode, 5.6V, Axial; Zener Voltage Vz Typ Onsemi 82Y7470
ZENER DIODE, 5.6V, AXIAL; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5919 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 5.6V, AXIAL; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:3W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5919 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5919BG
Zener Diodes 1N5919BG
Zener Diodes 5.6V 3W

Zener Diodes 5.6V 3W

Buy Now Datasheet
DIODE, ZENER 3W 5.6V, AXIAL - 70100241 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 3W 5.6V, AXIAL
70100241
DIODE, ZENER 3W 5.6V, AXIAL 70100241
DIODE, ZENER 3W 5.6V, AXIAL

DIODE, ZENER 3W 5.6V, AXIAL

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5919BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5919BG
Discrete Semiconductor Products - Diodes - Zener 1N5919BG
DIODE ZENER 5.6V 3W AXIAL

DIODE ZENER 5.6V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Rochester Electronics Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5919BGOS-ND 8624887 1N5919BG 1002334-1N5919BG 42K2959 82Y7470 1N5919BG 70100241 1N5919BG
Product Name Single Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5919BG Zener Diode, 3W, 5.6V, Do-41; Zener Voltage Nom Onsemi Zener Diode, 5.6V, Axial; Zener Voltage Vz Typ Onsemi Zener Diodes DIODE, ZENER 3W 5.6V, AXIAL Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) ? to 200 C (? to 392 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Package Do-41 Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial DO-41; DO-41 Axial Leaded DO-41-2; DO-41 DO-41 Axial
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data