onsemi Diodes - Zener - Single - 1N5919B 1N5919B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122039-1N5919B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.jgd.com.cn Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N5919 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1122039-1N5919B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.jgd.com.cn Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N5919 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5919B - 1122039-1N5919B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5919B
1122039-1N5919B
Diodes - Zener - Single - 1N5919B 1122039-1N5919B
Manufacturer: ON Semiconductor Win Source Part Number: 1122039-1N5919B Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.jgd.com.cn Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N5919 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Maximum Power: 3W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1122039-1N5919B
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.jgd.com.cn
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 1N5919
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Maximum Power: 3W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now
Single Zener Diodes - 1N5919B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5919B-ND
Single Zener Diodes 1N5919B-ND
Zener Diode 5.6V 3W ±5% Through Hole Axial

Zener Diode 5.6V 3W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5919B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5919B
Discrete Semiconductor Products - Diodes - Zener 1N5919B
DIODE ZENER 5.6V 3W AXIAL

DIODE ZENER 5.6V 3W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1122039-1N5919B 1N5919B-ND 1N5919B
Product Name Diodes - Zener - Single - 1N5919B Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 5.6 volts 5.6 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Dual Zener diodes - BZB84-B43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details