onsemi Single Zener Diodes 1N5917BRLG

Description
Zener Diode 4.7V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 4.7V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5917BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5917BRLGOSTR-ND
Single Zener Diodes 1N5917BRLGOSTR-ND
Zener Diode 4.7V 3W ±5% Through Hole Axial

Zener Diode 4.7V 3W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5917BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5917BRLGOSCT-ND
Single Zener Diodes 1N5917BRLGOSCT-ND
Zener Diode 4.7V 3W ±5% Through Hole Axial

Zener Diode 4.7V 3W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5917BRLG - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 4.7 V

3.0 W Zener Diode Voltage Regulator 4.7 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5917BRLG - 005332-1N5917BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5917BRLG
005332-1N5917BRLG
Diodes - Zener - Single - 1N5917BRLG 005332-1N5917BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 005332-1N5917BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005332-1N5917BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5917BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5917BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5917BRLG
DIODE ZENER 4.7V 3W AXIAL

DIODE ZENER 4.7V 3W AXIAL

Supplier's Site
DIODE ZENER 4.7V 3W AXIAL - 598-1N5917BRLG - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.7V 3W AXIAL
598-1N5917BRLG
DIODE ZENER 4.7V 3W AXIAL 598-1N5917BRLG
DIODE ZENER 4.7V 3W AXIAL

DIODE ZENER 4.7V 3W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5917BRLG
Zener Diodes 1N5917BRLG
Zener Diodes 4.7V 3W

Zener Diodes 4.7V 3W

Buy Now Datasheet
Zener Diode, 3W, 4.7V, Do-41; Diode Case Style Onsemi - 42K2958 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 4.7V, Do-41; Diode Case Style Onsemi
42K2958
Zener Diode, 3W, 4.7V, Do-41; Diode Case Style Onsemi 42K2958
ZENER DIODE, 3W, 4.7V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 3W, 4.7V, DO-41; Diode Case Style:DO-41; Diode Type:Zener; Filter Terminals:Axial Leaded; Leaded Process Compatible:Yes; No. of Pins:2; Operating Temperature Max:200°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 4.7V, Do-41; Zener Voltage Vz Typ Onsemi - 81Y7546 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 4.7V, Do-41; Zener Voltage Vz Typ Onsemi
81Y7546
Zener Diode, 3W, 4.7V, Do-41; Zener Voltage Vz Typ Onsemi 81Y7546
ZENER DIODE, 3W, 4.7V, DO-41; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5917 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 3W, 4.7V, DO-41; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:3W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:1N5917 Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5917BRLGOSTR-ND 1N5917BRLG 005332-1N5917BRLG 1N5917BRLG 598-1N5917BRLG 1N5917BRLG 42K2958 81Y7546
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5917BRLG Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 4.7V 3W AXIAL Zener Diodes Zener Diode, 3W, 4.7V, Do-41; Diode Case Style Onsemi Zener Diode, 3W, 4.7V, Do-41; Zener Voltage Vz Typ Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active Active Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Axial DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data