onsemi Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi 1N5818G.

Description
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi - 26AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi
26AC5849
Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi 26AC5849
SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 30V, AXIAL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC5849
Product Name Schottky Rectifier, 1A, 30V, Axial; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Schottky
Package DO-41; DO-41
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 400 volts
View Details
Diodes, Rectifiers - Arrays - 12CWQ10FNPBF - 1121216-12CWQ10FNPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
3 suppliers
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details