The 1N5388BRLG is a Zener diode from the 1N53 series, designed for voltage regulation applications. It features a nominal Zener voltage of 200V and a maximum power dissipation of 5W. The diode has a maximum reverse leakage current of 500nA at 152V and a maximum Zener impedance of 480 Ohms. It operates within a temperature range of -65°C to 200°C, making it suitable for various environmental conditions. The device is housed in an axial lead, transfer-molded plastic package, which is corrosion-resistant and allows for easy soldering. It is rated for surge currents up to 1850W for short durations. This diode is Pb-free and complies with environmental standards. The 1N5388BRLG is suitable for industrial applications where reliable voltage regulation is required.
200V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5388BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5388BRLG can be used for catalog matching and distributor lookup.
5 Watt Surmetic 40 Zener Voltage Regulators 200 V
Manufacturer: ON Semiconductor
Win Source Part Number: 075025-1N5388BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 480 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode 200V 5W ±5% Through Hole Axial
Zener Diode 200V 5W ±5% Through Hole Axial
DIODE ZENER 200V 5W AXIAL
DIODE ZENER 200V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5388BRLG | 6547527P | 6547527 | 1N5388BRLG | 075025-1N5388BRLG | 1N5388BRLGOSCT-ND | 1N5388BRLG | 1N5388BRLG | 1N5388BRLG |
| Product Name | 200V 5W Zener Diode | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5388BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | |
| Package | Tape and Reel | DO-15; DO-15 | Do-15 | Surmetic 40, Axial Lead | Axial | Axial | T-18, Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| VZ | 200 volts | 200 volts | 200 volts | 200 volts | |||||
| ZZT | 480 ohms | 480 ohms | 480 ohms | 480 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |