onsemi Single Zener Diodes 1N5388BG

Description
Zener Diode 200V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 200V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5388BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5388BGOS-ND
Single Zener Diodes 1N5388BGOS-ND
Zener Diode 200V 5W ±5% Through Hole Axial

Zener Diode 200V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5388BG - 125172-1N5388BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5388BG
125172-1N5388BG
Diodes - Zener - Single - 1N5388BG 125172-1N5388BG
Manufacturer: ON Semiconductor Win Source Part Number: 125172-1N5388BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 480 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 125172-1N5388BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 480 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Zener Diodes - 7743325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743325P
Zener Diodes 7743325P
Zener Diode 200V 5% 5W Axial Case017AA

Zener Diode 200V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743325
Zener Diodes 7743325
Zener Diode 200V 5% 5W Axial Case017AA

Zener Diode 200V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1784832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1784832
Zener Diodes 1784832
Zener Diode 200V 5% 5W Axial Case017AA

Zener Diode 200V 5% 5W Axial Case017AA

Supplier's Site
Singapore, Singapore
200V 5W Zener Diode
287-1N5388BG
200V 5W Zener Diode 287-1N5388BG
200V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5388BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5388BG can be used for catalog matching and distributor lookup.

200V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5388BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5388BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ZEN SUR40 REG 5W 200V - 70099722 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 200V
70099722
ZEN SUR40 REG 5W 200V 70099722
ZEN SUR40 REG 5W 200V

ZEN SUR40 REG 5W 200V

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5388BG
Zener Diodes 1N5388BG
Zener Diodes ZEN REG 5W 200V

Zener Diodes ZEN REG 5W 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5388BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5388BG
Discrete Semiconductor Products - Diodes - Zener 1N5388BG
DIODE ZENER 200V 5W AXIAL

DIODE ZENER 200V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5388BGOS-ND 125172-1N5388BG 7743325P 7743325 287-1N5388BG 70099722 1N5388BG 1N5388BG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5388BG Zener Diodes Zener Diodes 200V 5W Zener Diode ZEN SUR40 REG 5W 200V Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to ? C (-85 to ? F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active
Package Axial DO-15; DO-15 Surmetic 40 Bulk Case 17 017AA-2 Axial
VZ 200 volts 200 volts 200 volts
ZZT 480 ohms 480 ohms 480 ohms
Unlock Full Specs
to access all available technical data