Manufacturer: ON Semiconductor
Win Source Part Number: 1002288-1N5386BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 137V
Voltage - Zener (Nom) (Vz): 180V
Impedance (Max) (Zzt): 430 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Zener Diode 180V 5W ±5% Through Hole Axial
ZEN SUR40 REG 5W 180V -LEAD FREE
DIODE ZENER 180V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1869433 | 1869433P | 1002288-1N5386BG | 1N5386BGOS-ND | 70099454 | 1N5386BG | 1N5386BG |
| Product Name | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5386BG | Single Zener Diodes | ZEN SUR40 REG 5W 180V -LEAD FREE | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Case 017aa | DO-15; DO-15 | Axial | Case 17 | 017AA-2 | Axial | |
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active | |||||
| VZ | 180 volts | 180 volts |