onsemi Zener 180 V Voltage Regulator IC 1N5386BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 180 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5386BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 180 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5386BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 180 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5386BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 180 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5386BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 180 V Voltage Regulator IC
287-1N5386BG
Zener 180 V Voltage Regulator IC 287-1N5386BG
5 Watt Surmetic 40 Zener Voltage Regulators 180 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5386BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 180 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5386BG can be used for catalog matching and distributor lookup.

5 Watt Surmetic 40 Zener Voltage Regulators 180 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5386BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 180 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 180 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5386BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1N5386BG
Product Name Zener 180 V Voltage Regulator IC
Package Type Other; Axial
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - BTS4141D - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Special Features Auto Restart
View Details
Power Supply Controllers, Monitors - 1727-NEX82016DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details