Manufacturer: ON Semiconductor
Win Source Part Number: 1002285-1N5384BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 122V
Voltage - Zener (Nom) (Vz): 160V
Impedance (Max) (Zzt): 350 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Zener Diode 160V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 160 V
DIODE ZENER 160V 5W AXIAL
DIODE ZENER 160V 5W AXIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002285-1N5384BG | 1N5384BGOS-ND | 1869414P | 1868779 | 1N5384BG | 1N5384BG | 1N5384BG | 1N5384BG |
| Product Name | Diodes - Zener - Single - 1N5384BG | Single Zener Diodes | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | Axial | DO-15; DO-15 | Case 017aa | Surmetic 40, Axial Lead | T-18, Axial | Axial | 017AA-2 | |
| VZ | 160 volts | 160 volts | 160 volts | |||||
| ZZT | 350 ohms | 350 ohms | 350 ohms | |||||
| PD | 5000 milliwatts |