onsemi Single Zener Diodes 1N5384B

Description
Zener Diode 160V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 160V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5384BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5384BOS-ND
Single Zener Diodes 1N5384BOS-ND
Zener Diode 160V 5W ±5% Through Hole Axial

Zener Diode 160V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5384B - 854347-1N5384B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5384B
854347-1N5384B
Diodes - Zener - Single - 1N5384B 854347-1N5384B
Manufacturer: ON Semiconductor Win Source Part Number: 854347-1N5384B Features: Zener Diode 160 V 5 W Package: Bulk Part Status: Obsolete Family Name: 1N5384 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 854347-1N5384B
Features: Zener Diode 160 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5384
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5384B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5384B
Discrete Semiconductor Products - Diodes - Zener 1N5384B
DIODE ZENER 160V 5W AXIAL

DIODE ZENER 160V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5384BOS-ND 854347-1N5384B 1N5384B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5384B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Removed; Obsolete
Package Axial
Unlock Full Specs
to access all available technical data