5 Watt Surmetic 40 Zener Voltage Regulators 150 V
Zener Diode 150V 5W ±5% Through Hole Axial
Zener Diode 150V 5W ±5% Through Hole Axial
150V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5383BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5383BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002284-1N5383BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 114V
Voltage - Zener (Nom) (Vz): 150V
Impedance (Max) (Zzt): 330 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE ZENER 150V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6256530P | 6256530 | 1N5383BRLG | 1N5383BRLGOSTR-ND | 287-1N5383BRLG | 1002284-1N5383BRLG | 1N5383BRLG | 1N5383BRLG |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | 150V 5W Zener Diode | Diodes - Zener - Single - 1N5383BRLG | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Case 017AA | Do-15 | Surmetic 40, Axial Lead | Tape and Reel | Axial | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| Life Cycle Stage | Active | Active | Active | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |