Zener Diode 150V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 150 V
Zener Diode 150V 5% 5W Axial Case017AA
Zener Diode 150V 5% 5W Axial Case017AA
Zener Diode 150V 5% 5W Axial Case017AA
DIODE ZENER 150V 5W AXIAL
ZEN SUR40 REG 5W 150V -LEAD FREE
DIODE ZENER 150V 5W AXIAL
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5383BGOS-ND | 1N5383BG | 7743322 | 7743322P | 1N5383BG | 1N5383BG | 70099721 | 1N5383BG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | ZEN SUR40 REG 5W 150V -LEAD FREE | Single Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active | ||||||
| Package | Surmetic 40, Axial Lead | Surmetic 40 | DO-15; DO-15 | Axial | 017AA-2 | Case 17 | T-18, Axial | |
| Pin Count | 2 | |||||||
| RoHS Compliant | RoHS | RoHS |