DIODE ZENER 140V 5W AXIAL Product overview: 1N5382BRLG from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 140V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 140V, 5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5382BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002283-1N5382BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 106V
Voltage - Zener (Nom) (Vz): 140V
Impedance (Max) (Zzt): 230 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-1N5382BRLG | 1002283-1N5382BRLG |
| Product Name | 140V 5W Zener Diode | Diodes - Zener - Single - 1N5382BRLG |
| Package | Reel - TR | Axial |
| ZZT | 230 ohms | 230 ohms |
| PD | 5000 milliwatts | 5000 milliwatts |
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |