Zener Diode 120V 5W ±5% Through Hole Axial
Zener Diode 120V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1002280-1N5380BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
120V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5380BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5380BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 120V 5W AXIAL
ZENER DIODE, 120V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:120V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5380BRLGOSCT-ND | 1002280-1N5380BRLG | 1035048 | 6547684P | 287-1N5380BRLG | 1N5380BRLG | 1N5380BRLG | 50AC8381 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5380BRLG | Zener Diodes | Zener Diodes | 120V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 120V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |||
| Life Cycle Stage | Active | Active | ||||||
| Package | Axial | Do-15 | DO-15; DO-15 | Tape and Reel | Axial | 017AA-2 | Axial Leaded | |
| VZ | 120 volts | 120 volts | 120 volts | 120 volts | ||||
| ZZT | 170 ohms | 170 ohms | 170 ohms |