Zener Diode 120V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 120 V
5 Watt Surmetic 40 Zener Voltage Regulators 120 V
Manufacturer: ON Semiconductor
Win Source Part Number: 117308-1N5380BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 91.2V
Voltage - Zener (Nom) (Vz): 120V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
ZEN SUR40 REG 5W 120V -LEAD FREE
DIODE ZENER 120V 5W AXIAL
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5380BGOS-ND | 1N5380BG | 1868775 | 1869400P | 117308-1N5380BG | 70099720 | 1N5380BG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5380BG | ZEN SUR40 REG 5W 120V -LEAD FREE | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Surmetic 40, Axial Lead | Case 017aa | DO-15; DO-15 | Axial | Case 17 | Axial | |
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS |