Zener Diode 120V 5W ±5% Through Hole Axial
DIODE ZENER 120V 5W AXIAL Product overview: 1N5380B from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5380B can be used for catalog matching and distributor lookup.
DIODE ZENER 120V 5W AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5380BOS-ND | 287-1N5380B | 1N5380B |
| Product Name | Single Zener Diodes | 120V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |
| Package | Bulk | Axial | |
| RoHS Compliant | RoHS | ||
| VZ | 120 volts | 120 volts |