onsemi Single Zener Diodes 1N5379B

Description
Zener Diode 110V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 110V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5379BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5379BOS-ND
Single Zener Diodes 1N5379BOS-ND
Zener Diode 110V 5W ±5% Through Hole Axial

Zener Diode 110V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5379B - 854345-1N5379B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5379B
854345-1N5379B
Diodes - Zener - Single - 1N5379B 854345-1N5379B
Manufacturer: ON Semiconductor Win Source Part Number: 854345-1N5379B Features: Zener Diode 110 V 5 W Package: Bulk Part Status: Obsolete Family Name: 1N5379 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 854345-1N5379B
Features: Zener Diode 110 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5379
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5379B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5379B
Discrete Semiconductor Products - Diodes - Zener 1N5379B
DIODE ZENER 110V 5W AXIAL

DIODE ZENER 110V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5379BOS-ND 854345-1N5379B 1N5379B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5379B Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Removed; Obsolete
Package Axial
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B39J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1826999P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details